Status: | Active |
---|---|
Series: | MJH11017 |
RoHS: | Compliant |
Prices starting from US$2.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.97
|
257
in stock
|
Buy Now | |
Newark Electronics
from US$4.41
|
257
in stock
|
Buy Now | |
element14
from US$3.14
|
257
in stock
|
Buy Now | |
Future Electronics
from US$2.68
|
-
|
Buy Now | |
Avnet America
from US$2.54
|
-
|
Buy Now | |
Schukat Electronic
from US$3.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High DC Current Gain @ 10 Adc - hFE = 400 Min (All Types) |
Collector-Emitter Sustaining Voltage VCEO(sus) = 150 Vdc (Min) MJH11018, 17 VCEO(sus) = 200 Vdc (Min) - MJH11020, 19 VCEO(sus) = 250 Vdc (Min) - MJH11022, 21 |
Low Collector-Emitter Saturation Voltage VCE(sat) = 1.2 V (Typ) @ IC = 5.0 A VCE(sat) = 1.8 V (Typ) @ IC = 10 A |
Monolithic Construction |
Pb-Free Packages are Available |
Description | MJH11017 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 15 |
V(BR)CEO Min (V) | 150 |
VCE(sat) Max (V) | 2.5 |
hFE Min (k) | 0.4 |
hFE Max (k) | 15 |
fT Min (MHz) | 3 |
Package Type | TO-247 |
Transistor, Pnp, -150V, -15A, To-247 | Newark Electronics |
TRANSISTOR, PNP, -150V, -15A, TO-247 | element14 |
MJH Series 150 V 15 A Complementary Darlington Silicon Power Transistor - TO-218 | Future Electronics |
Trans Darlington PNP 150V 15A 3-Pin(3+Tab) TO-247 Rail | Avnet America |
PNP-Darl 150V 15A 150W B>100 TO247 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MJH11017G?
Additional datasheets, footprints and schematics for MJH11017G are listed on our Part Details page. You can also find images and similar parts to MJH11017G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJH11017G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJH11017G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJH11017G fall under?
The MJH11017G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJH11017G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJH11017G you can contact the distributor directly for product support, shipping queries etc.
Is the MJH11017G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJH11017G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MJH11017G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJH11017G often in real-time on the comparison pages.
What if I can't find stock of MJH11017G?
You can fill out our help required form which you can use to request a quote for MJH11017G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.