Status: | Active |
---|---|
Series: | MJF45H11 |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.13
|
228
in stock
|
Buy Now | |
Schukat Electronic
from US$0.74
|
40
in stock
|
Buy Now | |
Avnet Silica
-
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
-
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
element14
from US$0.99
|
-
|
Buy Now | |
Avnet Asia
from US$0.62
|
-
|
Buy Now | |
Farnell
from US$0.63
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low Collector-Emitter Saturation Voltage--VCE(sat) = 1.0 V (Max) @ 8.0 A |
Fast Switching Speeds |
Complementary Pairs Simplifies Designs |
Pb-Free Packages are Available |
Description | MJF45H11 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 10 |
VCEO Min (V) | 80 |
VCBO (V) | - |
VEBO (V) | 5 |
VBE(sat) (V) | 1.5 |
VBE(on) (V) | - |
hFE Min | 60 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 50 |
Package Type | TO-220-3 FullPak |
Transistor: PNP | Transfer Multisort Elektronik |
PNP 80V 10A 36W B>40 TO220-Fullpak | Schukat Electronic |
Trans GP BJT PNP 80V 10A 3-Pin(3+Tab) TO-220 Full-Pak Rail | Avnet Silica |
BIP T0220FP PNP 10A 60V | RS |
Transistor, Bipol, Pnp, 80V, To-220-3 | Newark Electronics |
MJF Series 80 V 10 A Flange Mount PNP Complementary Power Transistor - TO-220FP | Future Electronics |
TRANSISTOR, BIPOL, PNP, 80V, TO-220-3 | element14 |
Where can I find additional details, specifications and documents for a MJF45H11G?
Additional datasheets, footprints and schematics for MJF45H11G are listed on our Part Details page. You can also find images and similar parts to MJF45H11G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJF45H11G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJF45H11G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJF45H11G fall under?
The MJF45H11G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJF45H11G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJF45H11G you can contact the distributor directly for product support, shipping queries etc.
Is the MJF45H11G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJF45H11G have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, Avnet Silica, RS and Newark Electronics have stock available or on a lead time for MJF45H11G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJF45H11G often in real-time on the comparison pages.
What if I can't find stock of MJF45H11G?
You can fill out our help required form which you can use to request a quote for MJF45H11G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.