Status: | Active |
---|---|
Series: | MJF44H11 |
RoHS: | Compliant |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.94
|
465
in stock
|
Buy Now | |
Micros
from US$0.76
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$1.43
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Future Electronics
from US$0.86
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$1.70
|
-
|
Buy Now | |
element14
from US$0.95
|
-
|
Buy Now | |
Avnet Asia
from US$0.84
|
-
|
Buy Now | |
Schukat Electronic
from US$1.14
|
-
|
Buy Now | |
Farnell
from US$1.26
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Collector-Emitter Saturation Voltage--VCE(sat) = 1.0 V (Max) @ 8.0 A |
Fast Switching Speeds |
Complementary Pairs Simplifies Designs |
Pb-Free Packages are Available |
Description | MJF44H11 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 10 |
VCEO Min (V) | 80 |
VCBO (V) | - |
VEBO (V) | 5 |
VBE(sat) (V) | 1.5 |
VBE(on) (V) | - |
hFE Min | 60 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 50 |
Package Type | TO-220-3 FullPak |
NPN Power Transistor 80V 10A 36W TO220F | RS |
NPN 10A 80V 2W | Micros |
Bipolar Transistor, Npn, 80V To-220 | Newark Electronics |
MJF Series 80 V 10 A Flange Mount NPN Complementary Power Transistor - TO-220 | Future Electronics |
Trans GP BJT NPN 80V 10A 3-Pin(3+Tab) TO-220 Full-Pak Rail | Avnet America |
Transistor, Bipolar, Si, NPN, Power, VCEO 80VDC, IC 10A, PD 36W, TO-220,hFE 40,VCEO 80V | ON Semiconductor MJF44H11G | RS Americas |
NPN 80V 10A 36W B>40 TO220-Fullpak | Schukat Electronic |
TRANSISTOR, BIPOL, NPN, 80V, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a MJF44H11G?
Additional datasheets, footprints and schematics for MJF44H11G are listed on our Part Details page. You can also find images and similar parts to MJF44H11G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJF44H11G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJF44H11G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJF44H11G fall under?
The MJF44H11G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJF44H11G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJF44H11G you can contact the distributor directly for product support, shipping queries etc.
Is the MJF44H11G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJF44H11G have stock available?
Authorised distributors including RS, Micros, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for MJF44H11G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJF44H11G often in real-time on the comparison pages.
What if I can't find stock of MJF44H11G?
You can fill out our help required form which you can use to request a quote for MJF44H11G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.