Status: | Active |
---|---|
Series: | MJF18008 |
RoHS: | Compliant |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.78
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.93
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1.20
|
-
|
Buy Now | |
Future Electronics
from US$1.18
|
-
|
Buy Now | |
Avnet America
from US$1.14
|
-
|
Buy Now | |
element14
from US$1.70
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Improved Efficiency Due to Low Base Drive Requirements: - High and Flat DC Current Gain hFE - Fast Switching - No Coil Required in Base Circuit for Turn-Off (No Current Tail) |
Tight Parametric Distributions are Consistent Lot-to-Lot |
Two Package Choices: Standard TO-220 or Isolated TO-220 |
MJF18008, Case 221D, is UL Recognized at 3500 VRMS: File #E69369 |
Pb-Free Packages are Available |
Description | MJF18008 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.6 |
IC Cont. (A) | 8 |
VCEO Min (V) | 450 |
VCBO (V) | 1000 |
VEBO (V) | 9 |
VBE(sat) (V) | 1.25 |
VBE(on) (V) | - |
hFE Min | 14 |
hFE Max | 34 |
fT Min (MHz) | - |
PTM Max (W) | 45 |
Package Type | TO-220-3 FullPak |
Bipolar Transistor, Npn, 450V, To-220 | Newark Electronics |
Bipolar (BJT) Transistor NPN 450V 8A 13MHz 45W Through Hole TO-220FP | Future Electronics |
Trans GP BJT NPN 450V 8A 3-Pin(3+Tab) TO-220 Full-Pak Rail | Avnet America |
TRANSISTOR, NPN, 450V, 8A, TO-220 | Farnell |
Where can I find additional details, specifications and documents for a MJF18008G?
Additional datasheets, footprints and schematics for MJF18008G are listed on our Part Details page. You can also find images and similar parts to MJF18008G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJF18008G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJF18008G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJF18008G fall under?
The MJF18008G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJF18008G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJF18008G you can contact the distributor directly for product support, shipping queries etc.
Is the MJF18008G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJF18008G have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MJF18008G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJF18008G often in real-time on the comparison pages.
What if I can't find stock of MJF18008G?
You can fill out our help required form which you can use to request a quote for MJF18008G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.