Status: | Active |
---|---|
Series: | MJF18004 |
RoHS: | Compliant |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.17
|
266
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
195
in stock
|
Buy Now | |
element14
from US$0.97
|
195
in stock
|
Buy Now | |
Farnell
from US$0.97
|
195
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.79
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Improved Efficiency Due to Low Base Drive Requirements: - High and Flat DC Current Gain h FE - Fast Switching - No Coil Required in Base Circuit for Turn-Off (No Current Tail) |
Full Characterization at 125°C |
Motorola "6 SIGMA" Philosophy Provides Tight and Reproducible Parametric Distributions |
Two Package Choices: Standard TO-220 or isolated TO-220 |
MJF18004, Case 221D, is UL Registered at 3500 VRMS: File #E69369 |
Pb-Free Packages are Available |
Description | MJF18004 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.75 |
IC Cont. (A) | 5 |
VCEO Min (V) | 450 |
VCBO (V) | 1000 |
VEBO (V) | 9 |
VBE(sat) (V) | 1.25 |
VBE(on) (V) | - |
hFE Min | 14 |
hFE Max | 34 |
fT Min (MHz) | - |
PTM Max (W) | 35 |
Package Type | TO-220-3 FullPak |
NPN isolated transistor,MJF18004 5A | RS |
Transistor, Npn, Isowatt-220 | Newark Electronics |
TRANSISTOR, NPN, ISOWATT-220 | element14 |
MJE Series 450 V 5 A SWITCHMODEÔ NPN Power Transistor - TO-220FP | Future Electronics |
Trans GP BJT NPN 450V 5A 3-Pin(3+Tab) TO-220 Full-Pak Rail | Avnet America |
Where can I find additional details, specifications and documents for a MJF18004G?
Additional datasheets, footprints and schematics for MJF18004G are listed on our Part Details page. You can also find images and similar parts to MJF18004G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJF18004G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJF18004G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJF18004G fall under?
The MJF18004G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJF18004G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJF18004G you can contact the distributor directly for product support, shipping queries etc.
Is the MJF18004G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJF18004G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MJF18004G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJF18004G often in real-time on the comparison pages.
What if I can't find stock of MJF18004G?
You can fill out our help required form which you can use to request a quote for MJF18004G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.