Status: | Active |
---|---|
Series: | MJF15031 |
RoHS: | Compliant |
Prices starting from US$0.63
Electrically Similar to the Popular MJE15030 and MJE15031 |
150 VCEO(sus) |
8 A Rated Collector Current |
No Isolating Washers Required |
Reduced System Cost |
High Current Gain-Bandwidth Product fT = 30 MHz (Min) @ IC = 500 mAdc |
UL Recognized, File #E69369, to 3500 VRMS Isolation |
Pb-Free Packages are Available |
Description | MJF15031 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 8 |
VCEO Min (V) | 150 |
VCBO (V) | 150 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 40 |
hFE Max | - |
fT Min (MHz) | 30 |
PTM Max (W) | 36 |
Package Type | TO-220-3 FullPak |
MJF Series 150 V 8 A Flange Mount PNP Complementary Power Transistor - TO-220FP | Future Electronics |
Transistor PNP 150V 8A TO-220 Full-Pak | RS |
Transistor: PNP | Transfer Multisort Elektronik |
Bipolar Transistor, Pnp, -150V, To-220 | Newark Electronics |
Trans GP BJT PNP 150V 8A 3-Pin(3+Tab) TO-220 Full-Pak Rail | Avnet America |
ON Semi MJF15031G PNP Bipolar Transistor, 16 A, 150 V, 3-Pin TO-220 | ON Semiconductor MJF15031G | RS Americas |
TRANSISTOR, PNP, TO-220 | element14 |
Where can I find additional details, specifications and documents for a MJF15031G?
Additional datasheets, footprints and schematics for MJF15031G are listed on our Part Details page. You can also find images and similar parts to MJF15031G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJF15031G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJF15031G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJF15031G fall under?
The MJF15031G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJF15031G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJF15031G you can contact the distributor directly for product support, shipping queries etc.
Is the MJF15031G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJF15031G have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for MJF15031G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJF15031G often in real-time on the comparison pages.
What if I can't find stock of MJF15031G?
You can fill out our help required form which you can use to request a quote for MJF15031G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.