Status: | Active |
---|---|
Series: | MJF15030 |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.68
|
1,286
in stock
|
Buy Now | |
element14
from US$0.69
|
1,286
in stock
|
Buy Now | |
Farnell
from US$0.64
|
1,286
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
200
in stock
|
Buy Now | |
Chip One Stop
from US$0.88
|
190
in stock
|
Buy Now | |
Avnet America
from US$0.61
|
-
|
Buy Now | |
Avnet Asia
from US$0.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Electrically Similar to the Popular MJE15030 and MJE15031 |
150 VCEO(sus) |
8 A Rated Collector Current |
No Isolating Washers Required |
Reduced System Cost |
High Current Gain-Bandwidth Product fT = 30 MHz (Min) @ IC = 500 mAdc |
UL Recognized, File #E69369, to 3500 VRMS Isolation |
Pb-Free Packages are Available |
Description | MJF15030 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 8 |
VCEO Min (V) | 150 |
VCBO (V) | 150 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1 |
hFE Min | 40 |
hFE Max | - |
fT Min (MHz) | 30 |
PTM Max (W) | 36 |
Package Type | TO-220-3 FullPak |
Bipolar (Bjt) Single Transistor, Audio, Npn, 150 V, 30 Mhz, 2 W, 8 A, 30 Rohs Compliant: Yes |Onsemi MJF15030G | Newark Electronics |
TRANSISTOR, NPN, 150V, 8A, TO220FP | element14 |
MJF Series 150 V 8 A Flange Mount NPN Complementary Power Transistor - TO-220FP | Future Electronics |
NPN power transistor,MJF15030 8A | RS |
Trans GP BJT NPN 150V 8A 3-Pin(3+Tab) TO-220 Full-Pak Rail | Avnet America |
Where can I find additional details, specifications and documents for a MJF15030G?
Additional datasheets, footprints and schematics for MJF15030G are listed on our Part Details page. You can also find images and similar parts to MJF15030G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJF15030G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJF15030G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJF15030G fall under?
The MJF15030G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJF15030G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJF15030G you can contact the distributor directly for product support, shipping queries etc.
Is the MJF15030G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJF15030G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for MJF15030G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJF15030G often in real-time on the comparison pages.
What if I can't find stock of MJF15030G?
You can fill out our help required form which you can use to request a quote for MJF15030G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.