Status: | Active |
---|---|
Series: | MJE5852 |
RoHS: | Compliant |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.44
|
5,015
in stock
|
Buy Now | |
Newark Electronics
from US$2.09
|
29
in stock
|
Buy Now | |
element14
from US$1.68
|
29
in stock
|
Buy Now | |
Farnell
from US$1.68
|
29
in stock
|
Buy Now | |
EBV Elektronik
-
|
50
in stock
|
Buy Now | |
RS
from US$3.13
|
-
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
RS Americas
from US$2.82
|
-
|
Buy Now | |
Avnet Asia
from US$1.60
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Pb-Free Packages are Available |
Applications |
---|
Switching Regulators |
Solenoid and Relay Drivers |
Deflection Circuits |
End Products |
---|
Inverters |
Motor Controls |
Description | MJE5852 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 2 |
IC Cont. (A) | 8 |
VCEO Min (V) | 400 |
VCBO (V) | - |
VEBO (V) | 6 |
VBE(sat) (V) | 1.5 |
VBE(on) (V) | - |
hFE Min | 15 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 80 |
Package Type | TO-220-3 |
MJE Series 400 V 8 A SWITCHMODEÔ Series PNP Silicon Power Transistor - TO-220AB | Future Electronics |
Bipolar (Bjt) Single Transistor, Pnp, 400 V, 80 W, 8 A, 15 Rohs Compliant: Yes |Onsemi MJE5852G | Newark Electronics |
TRANSISTOR, PNP, TO-220AB | element14 |
Trans GP BJT PNP 400V 8A 3-Pin(3+Tab) TO-220AB Rail | EBV Elektronik |
Transistor PNP 400V 8A 80W TO220AB | RS |
ON Semi MJE5852G PNP High Voltage Bipolar Transistor, 8 A, 400 V, 3-Pin TO-220AB | ON Semiconductor MJE5852G | RS Americas |
Where can I find additional details, specifications and documents for a MJE5852G?
Additional datasheets, footprints and schematics for MJE5852G are listed on our Part Details page. You can also find images and similar parts to MJE5852G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE5852G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE5852G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE5852G fall under?
The MJE5852G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE5852G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE5852G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE5852G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE5852G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for MJE5852G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE5852G often in real-time on the comparison pages.
What if I can't find stock of MJE5852G?
You can fill out our help required form which you can use to request a quote for MJE5852G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.