Status: | Active |
---|---|
Series: | MJE5742 |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.79
|
315
in stock
|
Buy Now | |
element14
from US$0.81
|
184
in stock
|
Buy Now | |
Farnell
from US$0.76
|
184
in stock
|
Buy Now | |
Micros
from US$1.08
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
136
in stock
|
Buy Now | |
Avnet America
from US$0.68
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.67
|
-
|
Buy Now | |
Avnet Asia
from US$0.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
These Devices are PbFree and are RoHS Compliant |
Complementary to MJE5740 |
Applications |
---|
Small Engine Ignition |
Inverters |
Motor Controls |
End Products |
---|
Switching Regulators |
Solenoid and Relay Drivers |
Description | MJE5742 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 8 |
V(BR)CEO Min (V) | 400 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 0.2 |
hFE Max (k) | - |
fT Min (MHz) | - |
Package Type | TO-220-3 |
NPN Darlington Power Trans 400V 8A TO220 | RS |
BIPOLAR TRANSISTOR, DARLI. | element14 |
NPN 8A 400V Darlington | Micros |
Darlington Transistor, Npn, 400V, To-220 | Newark Electronics |
Trans Darlington NPN 400V 8A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
MJE Series 400 V 8 A NPN Silicon Power Darlington Transistor - TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a MJE5742G?
Additional datasheets, footprints and schematics for MJE5742G are listed on our Part Details page. You can also find images and similar parts to MJE5742G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE5742G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE5742G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE5742G fall under?
The MJE5742G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE5742G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE5742G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE5742G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE5742G have stock available?
Authorised distributors including RS, element14, Farnell, Micros and Newark Electronics have stock available or on a lead time for MJE5742G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE5742G often in real-time on the comparison pages.
What if I can't find stock of MJE5742G?
You can fill out our help required form which you can use to request a quote for MJE5742G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.