Status: | Active |
---|---|
Series: | MJE5731 |
RoHS: | Compliant |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
563
in stock
|
Buy Now | |
element14
from US$0.50
|
563
in stock
|
Buy Now | |
Farnell
from US$0.47
|
563
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
170
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
150
in stock
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Avnet Asia
from US$0.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
300 V to 400 V (Min) - VCEO(sus) |
1.0 A Rated Collector Current |
Popular TO-220 Plastic Package |
PNP Complements to the TIP47 thru TIP50 Series |
Pb-Free Packages are Available |
Description | MJE5731 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 1 |
VCEO Min (V) | 350 |
VCBO (V) | 350 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.5 |
hFE Min | 30 |
hFE Max | 150 |
fT Min (MHz) | 10 |
PTM Max (W) | 40 |
Package Type | TO-220-3 |
Transistor, Pnp, -350V, 40W, To-220 | Newark Electronics |
TRANSISTOR, PNP, -350V, 40W, TO-220 | element14 |
Trans GP BJT PNP 350V 1A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
MJE573X Series 375 V 1 A PNP Silicon Plastic Power Transistor TO-220AB | Future Electronics |
PNP Power Transistor 350V 1A 50W TO220 | RS |
ON Semi MJE5731G PNP High Voltage Bipolar Transistor, 1 A, 350 V, 3-Pin TO-220 | ON Semiconductor MJE5731G | RS Americas |
Where can I find additional details, specifications and documents for a MJE5731G?
Additional datasheets, footprints and schematics for MJE5731G are listed on our Part Details page. You can also find images and similar parts to MJE5731G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE5731G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE5731G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE5731G fall under?
The MJE5731G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE5731G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE5731G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE5731G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE5731G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for MJE5731G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE5731G often in real-time on the comparison pages.
What if I can't find stock of MJE5731G?
You can fill out our help required form which you can use to request a quote for MJE5731G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.