Status: | Active |
---|---|
Series: | MJE5731A |
RoHS: | Compliant |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
899
in stock
|
Buy Now | |
Newark Electronics
from US$0.63
|
1,600
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
1,600
in stock
|
Buy Now | |
element14
from US$0.53
|
353
in stock
|
Buy Now | |
Farnell
from US$0.51
|
353
in stock
|
Buy Now | |
Avnet Asia
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
300 V to 400 V (Min) - VCEO(sus) |
1.0 A Rated Collector Current |
Popular TO-220 Plastic Package |
PNP Complements to the TIP47 thru TIP50 Series |
Pb-Free Packages are Available |
Description | MJE5731A |
---|---|
Compliance | Pb-free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 1 |
VCEO Min (V) | 375 |
hFE Min | 30 |
hFE Max | 150 |
fT Min (MHz) | 10 |
PTM Max (W) | 40 |
Package Type | TO-220-3 |
Bip T0220 Pnp 1A 375V Rohs Compliant: Yes |Onsemi MJE5731AG | Newark Electronics |
Trans GP BJT PNP 375V 1A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
BIP T0220 PNP 1A 375V | RS |
TRANSISTOR, PNP, TO-220 | element14 |
MJE Series 350 V 1 A PNP Silicon Plastic Power Transistor TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a MJE5731AG?
Additional datasheets, footprints and schematics for MJE5731AG are listed on our Part Details page. You can also find images and similar parts to MJE5731AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE5731AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE5731AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE5731AG fall under?
The MJE5731AG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE5731AG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE5731AG you can contact the distributor directly for product support, shipping queries etc.
Is the MJE5731AG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE5731AG have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, element14 and Farnell have stock available or on a lead time for MJE5731AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE5731AG often in real-time on the comparison pages.
What if I can't find stock of MJE5731AG?
You can fill out our help required form which you can use to request a quote for MJE5731AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.