MJE5730G General Purpose and Low VCE(sat) Transistors by ON Semiconductor

1.0 A, 300 V PNP Bipolar Power Transistor

Status: Active
Series: MJE5730
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Bipolar Power Transistor is designed for line operated audio output amplifier, SWITCHMODE power supply drivers and other switching applications.

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for RS
RS
from US$1.04
9
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.63
927
in stock
Buy Now
Logo for element14
element14
from US$0.93
927
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.04
927
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.52
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.50
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

300 V to 400 V (Min) - VCEO(sus)
1.0 A Rated Collector Current
Popular TO-220 Plastic Package
PNP Complements to the TIP47 thru TIP50 Series
Pb-Free Packages are Available

Specifications

Description MJE5730
Compliance Pb-free
Polarity PNP
Type General Purpose
VCE(sat) Max (V) 1
IC Cont. (A) 1
VCEO Min (V) 300
VCBO (V) 300
VEBO (V) 5
VBE(sat) (V) -
VBE(on) (V) 1.5
hFE Min 30
hFE Max 150
fT Min (MHz) 10
PTM Max (W) 40
Package Type TO-220-3

Alternative Descriptions

Transistor, Pnp, -300V, -1A, To-220 | Newark Electronics
TRANSISTOR, PNP, -300V, -1A, TO-220 | element14
ON Semiconductor, MJE5730G | RS
MJE Series 300 V 1 A PNP Silicon Plastic Power Transistor TO-220AB | Future Electronics
Trans GP BJT PNP 300V 1A 3-Pin(3+Tab) TO-220AB Rail | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MJE5730G?

Additional datasheets, footprints and schematics for MJE5730G are listed on our Part Details page. You can also find images and similar parts to MJE5730G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MJE5730G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE5730G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MJE5730G fall under?

The MJE5730G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to MJE5730G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MJE5730G you can contact the distributor directly for product support, shipping queries etc.

Is the MJE5730G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MJE5730G have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for MJE5730G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MJE5730G often in real-time on the comparison pages.

What if I can't find stock of MJE5730G?

You can fill out our help required form which you can use to request a quote for MJE5730G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay