Status: | Active |
---|---|
Series: | MJE371 |
RoHS: | Compliant |
Prices starting from US$0.16
DC Current Gain - hFE = 40 (Min) @ IC = 1.0 Adc |
MJE371 is Complementary to NPN MJE521 |
Pb-Free Package is Available |
Description | MJE371 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | - |
IC Cont. (A) | 4 |
VCEO Min (V) | 40 |
VCBO (V) | 40 |
VEBO (V) | 4 |
VBE(sat) (V) | - |
VBE(on) (V) | - |
hFE Min | 40 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 40 |
Package Type | TO-225-3 |
Trans GP BJT PNP 40V 4A 3-Pin TO-225 Bulk | Avnet Silica |
Rf Transistor, Pnp, -40V, To-225 | Newark Electronics |
MJE Series 40 V 4 A Plastic Medium Power PNP Silicon Transistor - TO-225 | Future Electronics |
TRANSISTOR, PNP, TO-225 | element14 |
Where can I find additional details, specifications and documents for a MJE371G?
Additional datasheets, footprints and schematics for MJE371G are listed on our Part Details page. You can also find images and similar parts to MJE371G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE371G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE371G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE371G fall under?
The MJE371G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE371G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE371G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE371G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE371G have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MJE371G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE371G often in real-time on the comparison pages.
What if I can't find stock of MJE371G?
You can fill out our help required form which you can use to request a quote for MJE371G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.