Status: | Active |
---|---|
Series: | MJE350 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
9,690
in stock
|
Buy Now | |
element14
from US$0.29
|
5,481
in stock
|
Buy Now | |
Farnell
from US$0.25
|
5,481
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
2,449
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
990
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
436
in stock
|
Buy Now | |
Micros
from US$0.34
|
300
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now |
High Collector-Emitter Sustaining Voltage - VCEO(sus) = 300 Vdc @ IC = 1.0 mAdc |
Excellent DC Current Gain - hFE = 30-240 @ IC = 50 mAdc |
Pb-Free Package is Available |
Description | MJE350 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | - |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 300 |
VCBO (V) | - |
VEBO (V) | 3 |
VBE(sat) (V) | - |
VBE(on) (V) | - |
hFE Min | 30 |
hFE Max | 240 |
fT Min (MHz) | - |
PTM Max (W) | 20 |
Package Type | TO-225-3 |
MJE Series 300 V 500 mA Plastic Medium Power PNP Silicon Transistor - TO-225 | Future Electronics |
TRANSISTOR, PNP, TO-126 | element14 |
Trans GP BJT PNP 300V 0.5A 3-Pin TO-225 Bulk | Avnet America |
Power 0.5A 300V PNP Silicon, MJE350G | RS |
Bipolar Transistor, Pnp, -300V, To-225 | Newark Electronics |
onsemi Power Transistor, PNP, 300V, TO-225 | Distrelec |
Trans GP BJT PNP 300V 0.5A 20000mW 3-Pin(3+Tab) TO-225 | Micros |
ON Semi MJE350G PNP High Voltage Bipolar Transistor, 0.5 A, 300 V, 3-Pin TO-225 | ON Semiconductor MJE350G | RS Americas |
Where can I find additional details, specifications and documents for a MJE350G?
Additional datasheets, footprints and schematics for MJE350G are listed on our Part Details page. You can also find images and similar parts to MJE350G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE350G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE350G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE350G fall under?
The MJE350G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE350G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE350G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE350G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE350G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Avnet America and RS have stock available or on a lead time for MJE350G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE350G often in real-time on the comparison pages.
What if I can't find stock of MJE350G?
You can fill out our help required form which you can use to request a quote for MJE350G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.