Status: | Active |
---|---|
Series: | MJE3055T |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
800
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
495
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
218
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
206
in stock
|
Buy Now | |
element14
from US$0.40
|
206
in stock
|
Buy Now | |
RS Americas
from US$0.56
|
87
in stock
|
Buy Now | |
Distrelec
from US$0.45
|
55
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
4
in stock
|
Buy Now | |
Avnet Silica
-
|
1,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
Farnell
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
DC Current Gain Specified to 10 Amperes |
High Current Gain - Bandwidth Product - fT = 2.0 MHz (Min) @ IC fT = 500 mAdc |
Pb-Free Packages are Available |
Description | MJE3055T |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 8 |
IC Cont. (A) | 10 |
VCEO Min (V) | 60 |
VCBO (V) | 70 |
VEBO (V) | 5 |
VBE(sat) (V) | 1.1 |
VBE(on) (V) | 1.8 |
hFE Min | 20 |
hFE Max | 100 |
fT Min (MHz) | 2 |
PTM Max (W) | 125 |
Package Type | TO-220-3 |
NPN power transistor,MJE3055T 10A | RS |
MJE Series 60 V 10 A NPN Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
Bipolar Transistor, Npn, 60V To-220 | Newark Electronics |
BIPOLAR TRANSISTOR, NPN, 60V TO-220 | element14 |
ON Semi NPN Bipolar Transistor 10 A 60 V 3-Pin TO-220AB | ON Semiconductor MJE3055TG | RS Americas |
onsemi Power Transistor, NPN, 60V, TO-220 | Distrelec |
Transistor GP BJT NPN 60V 10A 3-Pin TO-220AB Rail | Avnet America |
TRANSISTOR, BIPOL, NPN, 60V, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a MJE3055TG?
Additional datasheets, footprints and schematics for MJE3055TG are listed on our Part Details page. You can also find images and similar parts to MJE3055TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE3055TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE3055TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE3055TG fall under?
The MJE3055TG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE3055TG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE3055TG you can contact the distributor directly for product support, shipping queries etc.
Is the MJE3055TG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE3055TG have stock available?
Authorised distributors including RS, Future Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for MJE3055TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE3055TG often in real-time on the comparison pages.
What if I can't find stock of MJE3055TG?
You can fill out our help required form which you can use to request a quote for MJE3055TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.