Status: | Active |
---|---|
Series: | MJE182 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
13,870
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
13,870
in stock
|
Buy Now | |
element14
from US$0.34
|
13,870
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
435
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
123
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
8
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Collector-Emitter Sustaining Voltage - VCEO(sus) = 60 Vdc - MJE171, MJE181 VCEO(sus) = 80 Vdc - MJE172, MJE182 |
DC Current Gain - hFE = 30 (Min) @ IC = 0.5 Adc hFE = 12 (Min) @ IC = 1.5 Adc |
Current-Gain - Bandwidth Product - fT = 50 MHz (Min) @ IC = 100 mAdc |
Annular Construction for Low Leakages - ICBO = 100 nA (Max) @ Rated VCB |
Pb-Free Packages are Available |
Description | MJE182, 80 V |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.7 |
IC Cont. (A) | 3 |
VCEO Min (V) | 80 |
VCBO (V) | 100 |
VEBO (V) | 7 |
VBE(sat) (V) | 2 |
VBE(on) (V) | 1.2 |
hFE Min | 50 |
hFE Max | 250 |
fT Min (MHz) | 50 |
PTM Max (W) | 12.5 |
Package Type | TO-225-3 |
Transistor, Bipol, Npn, 80V, To-225-3 | Newark Electronics |
TRANSISTOR, BIPOL, NPN, 80V, TO-225-3 | element14 |
MJE Series 100 V 3 A NPN Complementary Plastic Silicon Power Transistor TO-225AA | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Transistor GP BJT NPN 80V 3A 3-Pin TO-225 Box | Avnet America |
Where can I find additional details, specifications and documents for a MJE182G?
Additional datasheets, footprints and schematics for MJE182G are listed on our Part Details page. You can also find images and similar parts to MJE182G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE182G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE182G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE182G fall under?
The MJE182G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE182G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE182G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE182G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE182G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MJE182G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE182G often in real-time on the comparison pages.
What if I can't find stock of MJE182G?
You can fill out our help required form which you can use to request a quote for MJE182G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.