Status: | Active |
---|---|
Series: | MJE182 |
RoHS: | Compliant |
Prices starting from US$0.34
Collector-Emitter Sustaining Voltage - VCEO(sus) = 60 Vdc - MJE171, MJE181 VCEO(sus) = 80 Vdc - MJE172, MJE182 |
DC Current Gain - hFE = 30 (Min) @ IC = 0.5 Adc hFE = 12 (Min) @ IC = 1.5 Adc |
Current-Gain - Bandwidth Product - fT = 50 MHz (Min) @ IC = 100 mAdc |
Annular Construction for Low Leakages - ICBO = 100 nA (Max) @ Rated VCB |
Pb-Free Packages are Available |
Description | MJE182, 40 V |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.7 |
IC Cont. (A) | 3 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 7 |
VBE(sat) (V) | 2 |
VBE(on) (V) | 1.2 |
hFE Min | 50 |
hFE Max | 250 |
fT Min (MHz) | 50 |
PTM Max (W) | 12.5 |
Package Type | TO-225-3 |
TRANSISTOR, NPN, 40V, 3A, TO-225 | element14 |
Transistor, Npn, 40V, 3A, To-225 | Newark Electronics |
MJE Series 60 V 3 A NPN Complementary Plastic Silicon Power Transistor TO-225AA | Future Electronics |
Transistor GP BJT NPN 40V 3A 3-Pin TO-225 Box | Avnet America |
Where can I find additional details, specifications and documents for a MJE180G?
Additional datasheets, footprints and schematics for MJE180G are listed on our Part Details page. You can also find images and similar parts to MJE180G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE180G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE180G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE180G fall under?
The MJE180G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE180G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE180G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE180G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE180G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MJE180G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE180G often in real-time on the comparison pages.
What if I can't find stock of MJE180G?
You can fill out our help required form which you can use to request a quote for MJE180G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.