Status: | Active |
---|---|
Series: | MJE18004 |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
1,144
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
1,144
in stock
|
Buy Now | |
element14
from US$0.67
|
265
in stock
|
Buy Now | |
Farnell
from US$0.64
|
265
in stock
|
Buy Now | |
Avnet Silica
-
|
2,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,150
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$1.05
|
-
|
Buy Now |
Improved Efficiency Due to Low Base Drive Requirements: - High and Flat DC Current Gain h FE - Fast Switching - No Coil Required in Base Circuit for Turn-Off (No Current Tail) |
Full Characterization at 125°C |
Motorola "6 SIGMA" Philosophy Provides Tight and Reproducible Parametric Distributions |
Two Package Choices: Standard TO-220 or isolated TO-220 |
MJF18004, Case 221D, is UL Registered at 3500 VRMS: File #E69369 |
Pb-Free Packages are Available |
Description | MJE18004 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 0.75 |
IC Cont. (A) | 5 |
VCEO Min (V) | 450 |
VCBO (V) | 1000 |
VEBO (V) | 9 |
VBE(sat) (V) | 0.92 |
VBE(on) (V) | - |
hFE Min | 14 |
hFE Max | 34 |
fT Min (MHz) | - |
PTM Max (W) | 75 |
Package Type | TO-220-3 |
Bipolar Transistor, Npn, 450V, To-220 | Newark Electronics |
Transistor GP BJT NPN 450V 5A 3-Pin TO-220AB Rail | Avnet America |
NPN power transistor MJE18004 5A | RS |
TRANSISTOR, NPN, TO-220 | element14 |
MJE Series 450 V 5 A SWITCHMODEÔ NPN Power Transistor - TO-220AB | Future Electronics |
ON Semi MJE18004G NPN High Voltage Bipolar Transistor,5 A,450V,3-Pin TO-220AB | ON Semiconductor MJE18004G | RS Americas |
Where can I find additional details, specifications and documents for a MJE18004G?
Additional datasheets, footprints and schematics for MJE18004G are listed on our Part Details page. You can also find images and similar parts to MJE18004G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE18004G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE18004G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE18004G fall under?
The MJE18004G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE18004G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE18004G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE18004G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE18004G have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, element14 and Farnell have stock available or on a lead time for MJE18004G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE18004G often in real-time on the comparison pages.
What if I can't find stock of MJE18004G?
You can fill out our help required form which you can use to request a quote for MJE18004G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.