Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -80V |
Transition Frequency ft | 50MHz |
Power Dissipation Pd | 12.5W |
DC Collector Current | -3A |
DC Current Gain hFE | 12hFE |
Transistor Case Style | TO-126 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | Lead (27-Jun-2018) |
TRANSISTOR, BIPOLAR, PNP, -80V, TO126-3 | Farnell |
Transistor, Bipolar, Pnp, -80V, To126-3 |Onsemi MJE172STU | Newark Electronics |
Where can I find additional details, specifications and documents for a MJE172STU?
Additional datasheets, footprints and schematics for MJE172STU are listed on our Part Details page. You can also find images and similar parts to MJE172STU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE172STU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE172STU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE172STU fall under?
The MJE172STU is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE172STU when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE172STU you can contact the distributor directly for product support, shipping queries etc.
Is the MJE172STU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJE172STU have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MJE172STU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE172STU often in real-time on the comparison pages.
What if I can't find stock of MJE172STU?
You can fill out our help required form which you can use to request a quote for MJE172STU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.