Status: | Active |
---|---|
Series: | MJE172 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
270
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
14,987
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
1,215
in stock
|
Buy Now | |
element14
from US$0.32
|
1,215
in stock
|
Buy Now | |
Farnell
from US$0.30
|
1,215
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
170
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Collector-Emitter Sustaining Voltage - VCEO(sus) = 60 Vdc - MJE171, MJE181 VCEO(sus) = 80 Vdc - MJE172, MJE182 |
DC Current Gain - hFE = 30 (Min) @ IC = 0.5 Adc hFE = 12 (Min) @ IC = 1.5 Adc |
Current-Gain - Bandwidth Product - fT = 50 MHz (Min) @ IC = 100 mAdc |
Annular Construction for Low Leakages - ICBO = 100 nA (Max) @ Rated VCB |
Pb-Free Packages are Available |
Description | MJE172 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.7 |
IC Cont. (A) | 3 |
VCEO Min (V) | 80 |
VCBO (V) | 100 |
VEBO (V) | 7 |
VBE(sat) (V) | 2 |
VBE(on) (V) | 1.2 |
hFE Min | 50 |
hFE Max | 250 |
fT Min (MHz) | 50 |
PTM Max (W) | 12.5 |
Package Type | TO-225-3 |
MJE Series 100 V 3 A PNP Complementary Plastic Silicon Power Transistor TO-225AA | Future Electronics |
Transistor, Bipol, Pnp, 80V, To-225-3 | Newark Electronics |
TRANSISTOR, BIPOL, PNP, 80V, TO-225-3 | element14 |
Transistor PNP 80V 3A 12.5W 60pF TO225 | RS |
Transistor GP BJT PNP 80V 3A 3-Pin TO-225 Box | Avnet America |
Where can I find additional details, specifications and documents for a MJE172G?
Additional datasheets, footprints and schematics for MJE172G are listed on our Part Details page. You can also find images and similar parts to MJE172G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE172G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE172G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE172G fall under?
The MJE172G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE172G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE172G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE172G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE172G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MJE172G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE172G often in real-time on the comparison pages.
What if I can't find stock of MJE172G?
You can fill out our help required form which you can use to request a quote for MJE172G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.