Status: | Active |
---|---|
Series: | MJE171 |
RoHS: | Compliant |
Collector-Emitter Sustaining Voltage - VCEO(sus) = 60 Vdc - MJE171, MJE181 VCEO(sus) = 80 Vdc - MJE172, MJE182 |
DC Current Gain - hFE = 30 (Min) @ IC = 0.5 Adc hFE = 12 (Min) @ IC = 1.5 Adc |
Current-Gain - Bandwidth Product - fT = 50 MHz (Min) @ IC = 100 mAdc |
Annular Construction for Low Leakages - ICBO = 100 nA (Max) @ Rated VCB |
Pb-Free Packages are Available |
Description | MJE171, 40 V |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.7 |
IC Cont. (A) | 3 |
VCEO Min (V) | 40 |
VCBO (V) | 60 |
VEBO (V) | 7 |
VBE(sat) (V) | 2 |
VBE(on) (V) | 1.2 |
hFE Min | 50 |
hFE Max | 250 |
fT Min (MHz) | 50 |
PTM Max (W) | 12.5 |
Package Type | TO-225-3 |
TRANSISTOR, PNP, -40V, -3A, TO-225 | element14 |
Power Transistor, Pnp, -40V, To-225 | Newark Electronics |
Trans GP BJT PNP 40V 3A 3-Pin TO-225 Bulk | Avnet America |
Where can I find additional details, specifications and documents for a MJE170G?
Additional datasheets, footprints and schematics for MJE170G are listed on our Part Details page. You can also find images and similar parts to MJE170G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE170G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE170G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE170G fall under?
The MJE170G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE170G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE170G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE170G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE170G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Silica have stock available or on a lead time for MJE170G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE170G often in real-time on the comparison pages.
What if I can't find stock of MJE170G?
You can fill out our help required form which you can use to request a quote for MJE170G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.