Status: | Active |
---|---|
Series: | MJE15035 |
RoHS: | Compliant |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
504
in stock
|
Buy Now | |
Avnet America
from US$0.57
|
1,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
487
in stock
|
Buy Now | |
element14
from US$0.69
|
487
in stock
|
Buy Now | |
Farnell
from US$0.64
|
487
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
50
in stock
|
Buy Now | |
Distrelec
from US$1.43
|
30
in stock
|
Buy Now | |
EBV Elektronik
-
|
700
in stock
|
Buy Now | |
Avnet Silica
-
|
650
in stock
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
Avnet Asia
from US$0.49
|
-
|
Buy Now |
Pb-Free Packages are Available |
Description | MJE15035 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 4 |
VCEO(sus) Min (V) | 350 |
hFE Min | 100 |
hFE Max | - |
PTM Max (W) | 50 |
fT Min (MHz) | 30 |
Package Type | TO-220-3 |
Trans GP BJT PNP 350V 4A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
4A PNP Power,Audio Driver, MJE15035G | RS |
Transistor, Bipol, Pnp, 350V | Newark Electronics |
TRANSISTOR, BIPOL, PNP, 350V | element14 |
onsemi Power Transistor, PNP, 350V, TO-220 | Distrelec |
MJE Series 350 V 4 A PNP Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
Where can I find additional details, specifications and documents for a MJE15035G?
Additional datasheets, footprints and schematics for MJE15035G are listed on our Part Details page. You can also find images and similar parts to MJE15035G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE15035G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE15035G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE15035G fall under?
The MJE15035G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE15035G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE15035G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE15035G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE15035G have stock available?
Authorised distributors including Avnet America, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MJE15035G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE15035G often in real-time on the comparison pages.
What if I can't find stock of MJE15035G?
You can fill out our help required form which you can use to request a quote for MJE15035G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.