Status: | Active |
---|---|
Series: | MJE15034 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
40
in stock
|
Buy Now | |
element14
from US$0.66
|
729
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
699
in stock
|
Buy Now | |
Chip One Stop
from US$0.96
|
250
in stock
|
Buy Now | |
Farnell
from US$0.62
|
30
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
8
in stock
|
Buy Now | |
Avnet Silica
-
|
650
in stock
|
Buy Now | |
EBV Elektronik
-
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.54
|
-
|
Buy Now | |
Avnet Asia
from US$0.57
|
-
|
Buy Now | |
Distrelec
from US$0.80
|
-
|
Buy Now |
Pb-Free Packages are Available |
Description | MJE15034 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 4 |
VCEO(sus) Min (V) | 350 |
hFE Min | 100 |
hFE Max | - |
PTM Max (W) | 50 |
fT Min (MHz) | 30 |
Package Type | TO-220-3 |
TRANSISTOR, NPN, 350V, 4A, TO220 | element14 |
Bipolar Transistor, Npn, 350V | Newark Electronics |
PPD BIP T0220 NPN 4A 350V | RS |
Trans GP BJT NPN 350V 4A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
MJE Series 350 V 4 A NPN Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
onsemi Power Transistor, NPN, 350V, TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a MJE15034G?
Additional datasheets, footprints and schematics for MJE15034G are listed on our Part Details page. You can also find images and similar parts to MJE15034G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE15034G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE15034G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE15034G fall under?
The MJE15034G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE15034G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE15034G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE15034G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE15034G have stock available?
Authorised distributors including element14, Newark Electronics, Chip One Stop, RS and Farnell have stock available or on a lead time for MJE15034G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE15034G often in real-time on the comparison pages.
What if I can't find stock of MJE15034G?
You can fill out our help required form which you can use to request a quote for MJE15034G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.