Status: | Unknown |
---|---|
Series: | MJE15031 |
RoHS: | Compliant |
DC Current Gain Specified to 4.0 Amperes hFE = 40 (Min) @ IC = 3.0 Adc hFE = 20 (Min) @ IC = 4.0 Adc |
Collector-Emitter Sustaining Voltage - VCEO(sus) = 120 Vdc (Min) MJE15028, MJE15029 VCEO(sus) = 150 Vdc (Min) - MJE15030, MJE15031 |
High Current Gain - Bandwidth Product fT = 30 MHz (Min) @ IC = 500 mAdc |
TO-220AB Compact Package |
Pb-Free Packages are Available |
Compliance |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -150V |
Transition Frequency ft | 30MHz |
Power Dissipation Pd | 50W |
DC Collector Current | -8A |
DC Current Gain hFE | 40hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 8A |
Collector Emitter Saturation Voltage Vce(on) | -500mV |
Continuous Collector Current Ic Max | 8A |
Current Ic Continuous a Max | 8A |
Current Ic hFE | 4A |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 30MHz |
Gain Bandwidth ft Typ | 30MHz |
Hfe Min | 20 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 50W |
Pulsed Current Icm | 16A |
Voltage Vcbo | 150V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -150V |
DC Collector Current | -8A |
Power Dissipation Pd | 50W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -150 V, 30 Mhz, 50 W, -8 A, 40 Rohs Compliant: Yes |Multicomp Pro MJE15031 | Newark Electronics |
TRANSISTOR, PNP, TO-220 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a MJE15031?
Additional datasheets, footprints and schematics for MJE15031 are listed on our Part Details page. You can also find images and similar parts to MJE15031 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE15031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE15031 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE15031 fall under?
The MJE15031 is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE15031 when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE15031 you can contact the distributor directly for product support, shipping queries etc.
Is the MJE15031 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE15031 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Micros have stock available or on a lead time for MJE15031.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE15031 often in real-time on the comparison pages.
What if I can't find stock of MJE15031?
You can fill out our help required form which you can use to request a quote for MJE15031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.