Status: | Active |
---|---|
Series: | MJE15030 |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
38
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
5,282
in stock
|
Buy Now | |
Newark Electronics
from US$0.73
|
2,937
in stock
|
Buy Now | |
Avnet America
from US$0.56
|
2,615
in stock
|
Buy Now | |
element14
from US$0.68
|
273
in stock
|
Buy Now | |
Farnell
from US$0.64
|
273
in stock
|
Buy Now | |
Schukat Electronic
from US$0.85
|
250
in stock
|
Buy Now | |
Distrelec
from US$0.79
|
148
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.98
|
37
in stock
|
Buy Now | |
Avnet Silica
-
|
500
in stock
|
Buy Now | |
EBV Elektronik
-
|
150
in stock
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now |
DC Current Gain Specified to 4.0 Amperes hFE = 40 (Min) @ IC = 3.0 Adc hFE = 20 (Min) @ IC = 4.0 Adc |
Collector-Emitter Sustaining Voltage - VCEO(sus) = 120 Vdc (Min) MJE15028, MJE15029 VCEO(sus) = 150 Vdc (Min) - MJE15030, MJE15031 |
High Current Gain - Bandwidth Product fT = 30 MHz (Min) @ IC = 500 mAdc |
TO-220AB Compact Package |
Pb-Free Packages are Available |
Description | MJE15030 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 8 |
VCEO(sus) Min (V) | 150 |
hFE Min | 40 |
hFE Max | - |
PTM Max (W) | 50 |
fT Min (MHz) | 30 |
Package Type | TO-220-3 |
MJE Series 120 V 8 A NPN Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
Power Transistor, Npn, 150V, To-220 | Newark Electronics |
Transistor GP BJT NPN 150V 8A 3-Pin TO-220AB Rail | Avnet America |
TRANSISTOR, NPN, 150V, 8A, TO-220 | element14 |
NPN 150V 8A 50W B>20 TO220AB | Schukat Electronic |
onsemi Power Transistor, NPN, 150V, TO-220 | Distrelec |
NPN power transistor,MJE15030 8A | RS |
Transistor: NPN | Transfer Multisort Elektronik |
ON Semi MJE15030G NPN Bipolar Transistor, 8 A, 150 V, 3-Pin TO-220AB | ON Semiconductor MJE15030G | RS Americas |
Where can I find additional details, specifications and documents for a MJE15030G?
Additional datasheets, footprints and schematics for MJE15030G are listed on our Part Details page. You can also find images and similar parts to MJE15030G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE15030G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE15030G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE15030G fall under?
The MJE15030G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE15030G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE15030G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE15030G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE15030G have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MJE15030G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE15030G often in real-time on the comparison pages.
What if I can't find stock of MJE15030G?
You can fill out our help required form which you can use to request a quote for MJE15030G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.