Status: | Active |
---|---|
Series: | MJE15029 |
RoHS: | Compliant |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
41
in stock
|
Buy Now | |
element14
from US$1.03
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$1.17
|
128
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.23
|
85
in stock
|
Buy Now | |
Farnell
from US$0.88
|
45
in stock
|
Buy Now | |
Avnet Silica
-
|
700
in stock
|
Buy Now | |
EBV Elektronik
-
|
550
in stock
|
Buy Now | |
Future Electronics
from US$0.88
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$1.64
|
-
|
Buy Now |
DC Current Gain Specified to 4.0 Amperes hFE = 40 (Min) @ IC = 3.0 Adc hFE = 20 (Min) @ IC = 4.0 Adc |
Collector-Emitter Sustaining Voltage - VCEO(sus) = 120 Vdc (Min) MJE15028, MJE15029 VCEO(sus) = 150 Vdc (Min) - MJE15030, MJE15031 |
High Current Gain - Bandwidth Product fT = 30 MHz (Min) @ IC = 500 mAdc |
TO-220AB Compact Package |
Pb-Free Packages are Available |
Description | MJE15029 |
---|---|
Compliance | Pb-free |
Polarity | PNP |
IC Continuous (A) | 8 |
VCEO(sus) Min (V) | 120 |
hFE Min | 40 |
hFE Max | - |
PTM Max (W) | 50 |
fT Min (MHz) | 30 |
Package Type | TO-220-3 |
TRANSISTOR, PNP, TO-220 | element14 |
Bipolar (Bjt) Single Transistor, Audio, Pnp, -120 V, 30 Hz, 50 W, -8 A, 40 Rohs Compliant: Yes |Onsemi MJE15029G | Newark Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
PNP power transistor,MJE15029 8A | RS |
Trans GP BJT PNP 120V 8A 3-Pin(3+Tab) TO-220AB Rail | Avnet Silica |
MJE Series 120 V 8 A PNP Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
ON Semi MJE15029G PNP Bipolar Transistor, 8 A, 120 V, 3-Pin TO-220AB | ON Semiconductor MJE15029G | RS Americas |
Where can I find additional details, specifications and documents for a MJE15029G?
Additional datasheets, footprints and schematics for MJE15029G are listed on our Part Details page. You can also find images and similar parts to MJE15029G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE15029G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE15029G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE15029G fall under?
The MJE15029G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE15029G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE15029G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE15029G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE15029G have stock available?
Authorised distributors including element14, Newark Electronics, Transfer Multisort Elektronik, Farnell and RS have stock available or on a lead time for MJE15029G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE15029G often in real-time on the comparison pages.
What if I can't find stock of MJE15029G?
You can fill out our help required form which you can use to request a quote for MJE15029G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.