Status: | Active |
---|---|
Series: | MJE15028 |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.77
|
53
in stock
|
Buy Now | |
element14
from US$0.64
|
742
in stock
|
Buy Now | |
Farnell
from US$0.64
|
742
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
396
in stock
|
Buy Now | |
EBV Elektronik
-
|
900
in stock
|
Buy Now | |
Future Electronics
from US$0.53
|
-
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$1.23
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
DC Current Gain Specified to 4.0 Amperes hFE = 40 (Min) @ IC = 3.0 Adc hFE = 20 (Min) @ IC = 4.0 Adc |
Collector-Emitter Sustaining Voltage - VCEO(sus) = 120 Vdc (Min) MJE15028, MJE15029 VCEO(sus) = 150 Vdc (Min) - MJE15030, MJE15031 |
High Current Gain - Bandwidth Product fT = 30 MHz (Min) @ IC = 500 mAdc |
TO-220AB Compact Package |
Pb-Free Packages are Available |
Description | MJE15028 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
IC Continuous (A) | 8 |
VCEO(sus) Min (V) | 120 |
hFE Min | 40 |
hFE Max | - |
PTM Max (W) | 50 |
fT Min (MHz) | 30 |
Package Type | TO-220-3 |
TRANSISTOR, NPN, TO-220 | element14 |
Power Transistor, Npn, 120V, To-220 | Newark Electronics |
NPN power transistor,MJE15028 8A | RS |
Trans GP BJT NPN 120V 8A 3-Pin(3+Tab) TO-220AB Rail | EBV Elektronik |
MJE Series 120 V 8 A NPN Complementary Silicon Plastic Power Transistor TO-220AB | Future Electronics |
Transistor, Bipolar, Si, NPN, Power, VCEO 120VDC, IC 8A, PD 50W, TO-220AB, VCBO 120VDC | ON Semiconductor MJE15028G | RS Americas |
Where can I find additional details, specifications and documents for a MJE15028G?
Additional datasheets, footprints and schematics for MJE15028G are listed on our Part Details page. You can also find images and similar parts to MJE15028G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE15028G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE15028G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE15028G fall under?
The MJE15028G is listed under Discrete & Power Modules > Audio Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE15028G when available in the Audio Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE15028G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE15028G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE15028G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS and EBV Elektronik have stock available or on a lead time for MJE15028G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE15028G often in real-time on the comparison pages.
What if I can't find stock of MJE15028G?
You can fill out our help required form which you can use to request a quote for MJE15028G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.