Status: | Active |
---|---|
Series: | MJE13007 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.70
|
210
in stock
|
Buy Now | |
Distrelec
from US$0.66
|
603
in stock
|
Buy Now | |
Farnell
from US$0.55
|
388
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
308
in stock
|
Buy Now | |
Schukat Electronic
from US$0.64
|
225
in stock
|
Buy Now | |
Future Electronics
from US$0.50
|
-
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
element14
from US$0.58
|
-
|
Buy Now | |
Avnet Asia
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
VCEO(sus) 400 V |
Reverse Bias SOA with Inductive Loads @ TC = 100°C |
700 V Blocking Capability |
SOA and Switching Applications Information |
Two Package Choices: Standard TO-220 or Isolated TO-220 |
MJF13007 is UL Recognized to 3500 VRMS, File #E69369 |
Pb-Free Package is Available |
Description | MJE13007 |
---|---|
Compliance | Pb-free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 8 |
VCEO Min (V) | 400 |
VCBO (V) | - |
VEBO (V) | 9 |
VBE(sat) (V) | 1.6 |
VBE(on) (V) | - |
hFE Min | 5 |
hFE Max | 30 |
fT Min (MHz) | 4 |
PTM Max (W) | 80 |
Package Type | TO-220-3 |
onsemi Power Transistor, NPN, 400V, TO-220 | Distrelec |
TRANSISTOR, NPN, TO-220 | Farnell |
Bipolar Transistor, Npn, 400V, To-220 | Newark Electronics |
NPN 400V 8A 80W B:8-40 TO220 | Schukat Electronic |
Transistor NPN 400V 8A SWITCHMODE TO220 | RS |
MJE13007 Series NPN 80 W 400 V 8 A Through Hole Switching Transistor - TO-220-3 | Future Electronics |
Transistor GP BJT NPN 400V 8A 3-Pin TO-220AB Rail | Avnet America |
ON Semi NPN High Voltage Bipolar Transistor 8 A 400V 4-Pin TO-220AB | ON Semiconductor MJE13007G | RS Americas |
Where can I find additional details, specifications and documents for a MJE13007G?
Additional datasheets, footprints and schematics for MJE13007G are listed on our Part Details page. You can also find images and similar parts to MJE13007G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE13007G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE13007G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE13007G fall under?
The MJE13007G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE13007G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE13007G you can contact the distributor directly for product support, shipping queries etc.
Is the MJE13007G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJE13007G have stock available?
Authorised distributors including Distrelec, Farnell, Newark Electronics, Schukat Electronic and RS have stock available or on a lead time for MJE13007G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE13007G often in real-time on the comparison pages.
What if I can't find stock of MJE13007G?
You can fill out our help required form which you can use to request a quote for MJE13007G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.