Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 400V |
Transition Frequency ft | 4MHz |
Power Dissipation Pd | 75W |
DC Collector Current | 4A |
DC Current Gain hFE | 10hFE |
Transistor Case Style | TO-220 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Av Current Ic | 4A |
Collector Emitter Saturation Voltage Vce(on) | 6V |
Continuous Collector Current Ic Max | 4A |
Current Ic @ Vce Sat | 3A |
Current Ic Continuous a Max | 4A |
Current Ic hFE | 2A |
Fall Time @ Ic | 0.9µs |
Full Power Rating Temperature | 25°C |
Gain Bandwidth ft Min | 4MHz |
Gain Bandwidth ft Typ | 4MHz |
Hfe Min | 10 |
No. of Transistors | 1 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Power Dissipation Ptot Max | 60W |
Voltage Vcbo | 700V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 400V |
DC Collector Current | 4A |
Power Dissipation Pd | 75W |
Transistor Mounting | Through Hole |
No. of Pins | 3Pins |
RoHS Compliant | Yes |
TRANSISTOR, NPN, TO-220 | element14 |
Bipolar (Bjt) Single Transistor, Npn, 400 V, 4 Mhz, 75 W, 4 A, 10 Rohs Compliant: Yes |Multicomp Pro MJE13005 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a MJE13005?
Additional datasheets, footprints and schematics for MJE13005 are listed on our Part Details page. You can also find images and similar parts to MJE13005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJE13005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJE13005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJE13005 fall under?
The MJE13005 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJE13005 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJE13005 you can contact the distributor directly for product support, shipping queries etc.
Is the MJE13005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJE13005 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MJE13005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJE13005 often in real-time on the comparison pages.
What if I can't find stock of MJE13005?
You can fill out our help required form which you can use to request a quote for MJE13005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.