Status: | Active |
---|---|
Series: | MJD5731 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.24
|
13,865
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
13,865
in stock
|
Buy Now | |
element14
from US$0.24
|
13,865
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
350 V (Min) Vceo(sus) |
1.0 A Rated Collector Current |
PNP Complement to the MJD47-50 Series |
These Devices are Pb-Free and are RoHS Compliant |
Description | MJD5731 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 1 |
VCEO Min (V) | 350 |
VCBO (V) | - |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.5 |
hFE Min | 30 |
hFE Max | 175 |
fT Min (MHz) | 10 |
PTM Max (W) | 15 |
Package Type | DPAK-3 |
Transistor, Bipol, Pnp, 350V | Newark Electronics |
TRANSISTOR, BIPOL, PNP, 350V | element14 |
MJD Series 350 V 1 A PNP Surface Mount Silicon Power Transistor TO-252-3 | Future Electronics |
Trans GP BJT PNP 350V 1A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a MJD5731T4G?
Additional datasheets, footprints and schematics for MJD5731T4G are listed on our Part Details page. You can also find images and similar parts to MJD5731T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD5731T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD5731T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD5731T4G fall under?
The MJD5731T4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD5731T4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD5731T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD5731T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD5731T4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MJD5731T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD5731T4G often in real-time on the comparison pages.
What if I can't find stock of MJD5731T4G?
You can fill out our help required form which you can use to request a quote for MJD5731T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.