Status: | Active |
---|---|
Series: | MJD50 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version in 16 mm Tape and Reel ("T4" Suffix) |
Electrically Similar to Popular TIP47, and TIP50 |
250 and 400 V (Min) VCEO(sus) |
1 A Rated Collector Current |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Description | MJD50 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 1 |
VCEO Min (V) | 400 |
VCBO (V) | 500 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.5 |
hFE Min | 30 |
hFE Max | 150 |
fT Min (MHz) | 10 |
PTM Max (W) | 15 |
Package Type | DPAK-3 |
Transistor Bipolar NPN 400V 1A DPAK | RS |
Bip Dpak Npn 1A 400V Tr Rohs Compliant: Yes |Onsemi MJD50T4G | Newark Electronics |
MJD Series 400 V 1 A NPN Surface Mount Power Transistor - TO-252-3 | Future Electronics |
Trans GP BJT NPN 400V 1A 3-Pin(2+Tab) DPAK T/R | Avnet America |
TRANSISTOR, NPN, 400V, 1A, TO-252-3 | Farnell |
Where can I find additional details, specifications and documents for a MJD50T4G?
Additional datasheets, footprints and schematics for MJD50T4G are listed on our Part Details page. You can also find images and similar parts to MJD50T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD50T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD50T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD50T4G fall under?
The MJD50T4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD50T4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD50T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD50T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD50T4G have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MJD50T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD50T4G often in real-time on the comparison pages.
What if I can't find stock of MJD50T4G?
You can fill out our help required form which you can use to request a quote for MJD50T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.