Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | -80V |
Transition Frequency ft | 40MHz |
Power Dissipation Pd | 20W |
DC Collector Current | -8A |
DC Current Gain hFE | 60hFE |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
TRANSISTOR, PNP, -80V, -8A, TO-252-3 | Farnell |
TRANSISTOR, BIPOL, PNP, -80V, TO-252-3 | element14 |
Transistor, Pnp, -80V, D-Pak | Newark Electronics |
Where can I find additional details, specifications and documents for a MJD45H11TF?
Additional datasheets, footprints and schematics for MJD45H11TF are listed on our Part Details page. You can also find images and similar parts to MJD45H11TF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD45H11TF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD45H11TF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD45H11TF fall under?
The MJD45H11TF is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD45H11TF when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD45H11TF you can contact the distributor directly for product support, shipping queries etc.
Is the MJD45H11TF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJD45H11TF have stock available?
Authorised distributors including Farnell, element14 and Newark Electronics have stock available or on a lead time for MJD45H11TF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD45H11TF often in real-time on the comparison pages.
What if I can't find stock of MJD45H11TF?
You can fill out our help required form which you can use to request a quote for MJD45H11TF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.