Status: | Active |
---|---|
Series: | MJD45H11T4 |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
140
in stock
|
Buy Now | |
Distrelec
from US$0.77
|
2,480
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
2,340
in stock
|
Buy Now | |
element14
from US$0.37
|
2,340
in stock
|
Buy Now | |
Farnell
from US$0.37
|
2,340
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
289
in stock
|
Buy Now | |
Avnet Silica
-
|
25,000
in stock
|
Buy Now | |
Avnet Asia
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now |
Low collector-emitter saturation voltage |
Fast switching speed |
ST Power Transistor, PNP, 80V, DPAK | Distrelec |
Bipolar (Bjt) Single Transistor, Pnp, -80 V, 20 W, -8 A, 40 Rohs Compliant: Yes |Stmicroelectronics MJD45H11T4 | Newark Electronics |
TRANSISTOR, BJT, PNP, -80V, -8A, TO252-3 | element14 |
Transistor: PNP | Transfer Multisort Elektronik |
Transistor Bipolar PNP 80V 8A DPAK | RS |
Trans GP BJT PNP 80V 8A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
MJD45H11 Series PNP 80 V 8 A Complementary Silicon Transistor - TO-252 | Future Electronics |
Status: | Unknown |
---|---|
Series: | MJD45H11 |
RoHS: | Compliant |
Complementary Pairs Simplifies Designs |
Lead Formed for Surface Mount Application in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version in 16 mm Tape and Reel for Surface Mount ("T4" Suffix) |
Electrically Similar to Popular D44H/D45H Series |
Low Collector Emitter Saturation Voltage VCE(sat) = 1.0 Volt Max @ 8.0 Amperes |
Fast Switching Speeds |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Benefits |
---|
Ideal for output stage of audio amplifier |
Applications |
---|
Audio amplification |
End Products |
---|
Audio Amplifiers |
Compliance |
---|
Where can I find additional details, specifications and documents for a MJD45H11T4?
Additional datasheets, footprints and schematics for MJD45H11T4 are listed on our Part Details page. You can also find images and similar parts to MJD45H11T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD45H11T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD45H11T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD45H11T4 fall under?
The MJD45H11T4 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD45H11T4 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD45H11T4 you can contact the distributor directly for product support, shipping queries etc.
Is the MJD45H11T4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MJD45H11T4 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MJD45H11T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD45H11T4 often in real-time on the comparison pages.
What if I can't find stock of MJD45H11T4?
You can fill out our help required form which you can use to request a quote for MJD45H11T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.