Status: | Active |
---|---|
Series: | MJD45H11 |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
2,387
in stock
|
Buy Now | |
element14
from US$0.43
|
2,387
in stock
|
Buy Now | |
Farnell
from US$0.41
|
2,387
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
1,296
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
277
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
33
in stock
|
Buy Now | |
RS Americas
from US$0.71
|
24
in stock
|
Buy Now | |
Avnet Silica
-
|
3,075
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,875
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
Distrelec
from US$1.07
|
-
|
Buy Now |
Complementary Pairs Simplifies Designs |
Lead Formed for Surface Mount Application in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version in 16 mm Tape and Reel for Surface Mount ("T4" Suffix) |
Electrically Similar to Popular D44H/D45H Series |
Low Collector Emitter Saturation Voltage VCE(sat) = 1.0 Volt Max @ 8.0 Amperes |
Fast Switching Speeds |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Benefits |
---|
Ideal for output stage of audio amplifier |
Applications |
---|
Audio amplification |
End Products |
---|
Audio Amplifiers |
Description | MJD45H11 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 8 |
VCEO Min (V) | 80 |
VCBO (V) | - |
VEBO (V) | 5 |
VBE(sat) (V) | 1.5 |
VBE(on) (V) | - |
hFE Min | 60 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 20 |
Package Type | DPAK-3 |
Bipolar (Bjt) Single Transistor, Audio, Pnp, 80 V, 90 Mhz, 1.75 W, 8 A, 60 Rohs Compliant: Yes |Onsemi MJD45H11G | Newark Electronics |
TRANSISTOR, PNP, D-PAK | element14 |
MJD Series 80 V 8 A PNP Complementary Power Transistor - TO-252-3 | Future Electronics |
PNP power transistor,MJD45H11 8A | RS |
Transistor: PNP | Transfer Multisort Elektronik |
ON Semi MJD45H11G PNP Bipolar Transistor, 8 A, 80 V, 3-Pin DPAK | ON Semiconductor MJD45H11G | RS Americas |
Trans GP BJT PNP 80V 8A 3-Pin(2+Tab) DPAK Rail | Avnet Silica |
onsemi Power Transistor, PNP, 80V, DPAK | Distrelec |
Where can I find additional details, specifications and documents for a MJD45H11G?
Additional datasheets, footprints and schematics for MJD45H11G are listed on our Part Details page. You can also find images and similar parts to MJD45H11G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD45H11G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD45H11G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD45H11G fall under?
The MJD45H11G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD45H11G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD45H11G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD45H11G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD45H11G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for MJD45H11G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD45H11G often in real-time on the comparison pages.
What if I can't find stock of MJD45H11G?
You can fill out our help required form which you can use to request a quote for MJD45H11G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.