Status: | Active |
---|---|
Series: | MJD45H11 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.75
|
-
|
Buy Now | |
element14
from US$0.43
|
-
|
Buy Now | |
Avnet Asia
from US$0.43
|
-
|
Buy Now | |
Farnell
from US$0.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Complementary Pairs Simplifies Designs |
Lead Formed for Surface Mount Application in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version in 16 mm Tape and Reel for Surface Mount ("T4" Suffix) |
Electrically Similar to Popular D44H/D45H Series |
Low Collector Emitter Saturation Voltage VCE(sat) = 1.0 Volt Max @ 8.0 Amperes |
Fast Switching Speeds |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Benefits |
---|
Ideal for output stage of audio amplifier |
Applications |
---|
Audio amplification |
End Products |
---|
Audio Amplifiers |
Description | MJD45H11 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 8 |
VCEO Min (V) | 80 |
VCBO (V) | - |
VEBO (V) | 5 |
VBE(sat) (V) | 1.5 |
VBE(on) (V) | - |
hFE Min | 60 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 20 |
Package Type | DPAK INSERTION MOUNT |
PNP Power Transistor 80V 8A 20W IPAK | RS |
Power Transistor, Pnp, -80V, D-Pak | Newark Electronics |
MJD Series 80 V 8 A Through Hole PNP Complementary Power Transistor | Future Electronics |
Trans GP BJT PNP 80V 8A 3-Pin(3+Tab) IPAK Rail | Avnet America |
ON Semi MJD45H11-1G PNP Bipolar Transistor, 8 A, 80 V, 3-Pin IPAK | ON Semiconductor MJD45H11-1G | RS Americas |
TRANSISTOR, PNP, -80V, -8A, TO-251 | element14 |
Where can I find additional details, specifications and documents for a MJD45H11-1G?
Additional datasheets, footprints and schematics for MJD45H11-1G are listed on our Part Details page. You can also find images and similar parts to MJD45H11-1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD45H11-1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD45H11-1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD45H11-1G fall under?
The MJD45H11-1G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD45H11-1G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD45H11-1G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD45H11-1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD45H11-1G have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MJD45H11-1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD45H11-1G often in real-time on the comparison pages.
What if I can't find stock of MJD45H11-1G?
You can fill out our help required form which you can use to request a quote for MJD45H11-1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.