Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | 50MHz |
Power Dissipation Pd | 20W |
DC Collector Current | 8A |
DC Current Gain hFE | 60hFE |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 1V |
Continuous Collector Current Ic Max | 3A |
Current Gain Hfe Max | 400 |
Current Ic Continuous a Max | 8A |
Current Ic hFE | 3A |
Current Ic hfe -Do Not Use See ID 1182 | 3000mA |
DC Current Gain Hfe Max | 400 |
DC Current Gain Hfe Min | 200 |
Gain Bandwidth ft Typ | 50MHz |
Hfe Min | 200 |
Power Dissipation Ptot Max | 20W |
Termination Type | Surface Mount Device |
TRANSISTOR, NPN, D-PAK | element14 |
Where can I find additional details, specifications and documents for a MJD44H11TM?
Additional datasheets, footprints and schematics for MJD44H11TM are listed on our Part Details page. You can also find images and similar parts to MJD44H11TM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD44H11TM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD44H11TM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD44H11TM fall under?
The MJD44H11TM is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD44H11TM when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD44H11TM you can contact the distributor directly for product support, shipping queries etc.
Is the MJD44H11TM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MJD44H11TM have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MJD44H11TM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD44H11TM often in real-time on the comparison pages.
What if I can't find stock of MJD44H11TM?
You can fill out our help required form which you can use to request a quote for MJD44H11TM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.