Status: | Active |
---|---|
Series: | MJD44H11 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.23
|
55,003
in stock
|
Buy Now | |
Farnell
from US$0.35
|
7,030
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
4,740
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
513
in stock
|
Buy Now | |
RS
from US$0.27
|
260
in stock
|
Buy Now | |
Avnet Silica
-
|
355,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
55,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now |
Lead Formed for Surface Mount Application in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version in 16 mm Tape and Reel for Surface Mount ("T4" Suffix) |
Electrically Similar to Popular D44H/D45H Series |
Low Collector Emitter Saturation Voltage VCE(sat) = 1.0 Volt Max @ 8.0 Amperes |
Fast Switching Speeds |
Complementary Pairs Simplifies Designs |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Description | MJD44H11 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 8 |
VCEO Min (V) | 80 |
VCBO (V) | - |
VEBO (V) | 5 |
VBE(sat) (V) | 1.5 |
VBE(on) (V) | - |
hFE Min | 60 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 20 |
Package Type | DPAK-3 |
MJD Series 80 V 8 A NPN Complementary Power Transistor - TO-252-3 | Future Electronics |
TRANSISTOR, BIPOL, NPN, 80V, TO-252-3 | Farnell |
Transistor: NPN | Transfer Multisort Elektronik |
Bipolar Power NPN 8A 80V, MJD44H11T4G | RS |
Trans GP BJT NPN 80V 8A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
Bipolar (Bjt) Single Transistor, Audio, Npn, 80 V, 85 Hz, 20 Mw, 8 A, 60 Rohs Compliant: Yes |Onsemi MJD44H11T4G | Newark Electronics |
BIPOLAR TRANSISTOR, NPN, 80V | element14 |
Where can I find additional details, specifications and documents for a MJD44H11T4G?
Additional datasheets, footprints and schematics for MJD44H11T4G are listed on our Part Details page. You can also find images and similar parts to MJD44H11T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD44H11T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD44H11T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD44H11T4G fall under?
The MJD44H11T4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD44H11T4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD44H11T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD44H11T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD44H11T4G have stock available?
Authorised distributors including Future Electronics, Farnell, Chip One Stop, Transfer Multisort Elektronik and RS have stock available or on a lead time for MJD44H11T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD44H11T4G often in real-time on the comparison pages.
What if I can't find stock of MJD44H11T4G?
You can fill out our help required form which you can use to request a quote for MJD44H11T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.