Status: | Active |
---|---|
Series: | MJD44H11T4 |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Avnet America
from US$0.32
|
632,500
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
50,000
in stock
|
Buy Now | |
element14
from US$0.36
|
7,104
in stock
|
Buy Now | |
Farnell
from US$0.34
|
7,104
in stock
|
Buy Now | |
Distrelec
from US$0.71
|
2,469
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
1,545
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
145
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Low collector-emitter saturation voltage |
Fast switching speed |
Trans GP BJT NPN 80V 8A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MJD44H11 Series NPN/PNP 80 V 8 A Complementary Silicon Transistor - TO-252-3 | Future Electronics |
TRANSISTOR NPN 80V 8A DPAK | element14 |
ST Power Transistor, NPN, 80V, DPAK | Distrelec |
Transistor: NPN | Transfer Multisort Elektronik |
Trans, Npn, 80V, 8A, 150Deg C, 20W | Newark Electronics |
Transistor Bipolar NPN 80V 8A TO252 | RS |
Status: | Unknown |
---|---|
Series: | MJD44H11 |
RoHS: | Compliant |
Lead Formed for Surface Mount Application in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version in 16 mm Tape and Reel for Surface Mount ("T4" Suffix) |
Electrically Similar to Popular D44H/D45H Series |
Low Collector Emitter Saturation Voltage VCE(sat) = 1.0 Volt Max @ 8.0 Amperes |
Fast Switching Speeds |
Complementary Pairs Simplifies Designs |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Compliance |
---|
Where can I find additional details, specifications and documents for a MJD44H11T4?
Additional datasheets, footprints and schematics for MJD44H11T4 are listed on our Part Details page. You can also find images and similar parts to MJD44H11T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD44H11T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD44H11T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD44H11T4 fall under?
The MJD44H11T4 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD44H11T4 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD44H11T4 you can contact the distributor directly for product support, shipping queries etc.
Is the MJD44H11T4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MJD44H11T4 have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Farnell and Distrelec have stock available or on a lead time for MJD44H11T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD44H11T4 often in real-time on the comparison pages.
What if I can't find stock of MJD44H11T4?
You can fill out our help required form which you can use to request a quote for MJD44H11T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.