Status: | Active |
---|---|
Series: | MJD44H11 |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
1,675
in stock
|
Buy Now | |
Future Electronics
from US$0.41
|
9,000
in stock
|
Buy Now | |
element14
from US$0.65
|
1,337
in stock
|
Buy Now | |
Farnell
from US$0.61
|
1,337
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
720
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,800
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.64
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Application in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version in 16 mm Tape and Reel for Surface Mount ("T4" Suffix) |
Electrically Similar to Popular D44H/D45H Series |
Low Collector Emitter Saturation Voltage VCE(sat) = 1.0 Volt Max @ 8.0 Amperes |
Fast Switching Speeds |
Complementary Pairs Simplifies Designs |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Description | MJD44H11 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 8 |
VCEO Min (V) | 80 |
VCBO (V) | - |
VEBO (V) | 5 |
VBE(sat) (V) | 1.5 |
VBE(on) (V) | - |
hFE Min | 60 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 20 |
Package Type | DPAK-3 |
MJD44H11 Series 80 V 8 A Surface Mount Complementary Power Transistor - DPAK-3 | Future Electronics |
ON Semiconductor, MJD44H11RLG | RS |
TRANSISTOR, NPN, 80V, 8A, TO-252 | element14 |
Power Transistor, Npn, 80V, D-Pak | Newark Electronics |
Trans GP BJT NPN 80V 8A 3-Pin(2+Tab) DPAK T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MJD44H11RLG?
Additional datasheets, footprints and schematics for MJD44H11RLG are listed on our Part Details page. You can also find images and similar parts to MJD44H11RLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD44H11RLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD44H11RLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD44H11RLG fall under?
The MJD44H11RLG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD44H11RLG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD44H11RLG you can contact the distributor directly for product support, shipping queries etc.
Is the MJD44H11RLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD44H11RLG have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MJD44H11RLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD44H11RLG often in real-time on the comparison pages.
What if I can't find stock of MJD44H11RLG?
You can fill out our help required form which you can use to request a quote for MJD44H11RLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.