Status: | Active |
---|---|
Series: | MJD44H11 |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
585
in stock
|
Buy Now | |
element14
from US$0.50
|
9,681
in stock
|
Buy Now | |
Farnell
from US$0.47
|
8,987
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
7,562
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
1,425
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
741
in stock
|
Buy Now | |
Avnet America
from US$0.42
|
73
in stock
|
Buy Now | |
Chip One Stop
from US$0.86
|
8
in stock
|
Buy Now | |
Avnet Silica
-
|
3,375
in stock
|
Buy Now | |
Avnet Asia
from US$0.53
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Application in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version in 16 mm Tape and Reel for Surface Mount ("T4" Suffix) |
Electrically Similar to Popular D44H/D45H Series |
Low Collector Emitter Saturation Voltage VCE(sat) = 1.0 Volt Max @ 8.0 Amperes |
Fast Switching Speeds |
Complementary Pairs Simplifies Designs |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Description | MJD44H11 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1 |
IC Cont. (A) | 8 |
VCEO Min (V) | 80 |
VCBO (V) | - |
VEBO (V) | 5 |
VBE(sat) (V) | 1.5 |
VBE(on) (V) | - |
hFE Min | 60 |
hFE Max | - |
fT Min (MHz) | - |
PTM Max (W) | 20 |
Package Type | DPAK-3 |
TRANSISTOR, NPN, D-PAK | element14 |
Transistor, Npn, D-Pak | Newark Electronics |
MJD Series 80 V 8 A NPN Complementary Power Transistor - TO-252 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
Bipolar Power DPAK NPN 8A 80V,MJD44H11G | RS |
Trans GP BJT NPN 80V 8A 3-Pin(2+Tab) DPAK Rail | Avnet America |
Where can I find additional details, specifications and documents for a MJD44H11G?
Additional datasheets, footprints and schematics for MJD44H11G are listed on our Part Details page. You can also find images and similar parts to MJD44H11G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD44H11G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD44H11G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD44H11G fall under?
The MJD44H11G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD44H11G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD44H11G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD44H11G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD44H11G have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MJD44H11G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD44H11G often in real-time on the comparison pages.
What if I can't find stock of MJD44H11G?
You can fill out our help required form which you can use to request a quote for MJD44H11G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.