Status: | Active |
---|---|
Series: | MJD41C |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
3,124
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
3,134
in stock
|
Buy Now | |
element14
from US$0.42
|
3,124
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves (-1 Suffix) |
Lead Formed Version in 16 mm Tape and Reel (T4 Suffix) |
Electrically Similar to Popular TIP41 and TIP42 Series |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These are PbFree Packages |
Description | MJD41C |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.5 |
IC Cont. (A) | 6 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 2 |
hFE Min | 15 |
hFE Max | 75 |
fT Min (MHz) | 3 |
PTM Max (W) | 20 |
Package Type | DPAK-3 |
Trans, Bipol, Npn, 100V, To252 | Newark Electronics |
TRANS, BIPOL, NPN, 100V, TO252 | element14 |
Trans GP BJT NPN 100V 6A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MJD Series 100 V 6 A NPN Complementary Power Transistor - TO-252-3 | Future Electronics |
Where can I find additional details, specifications and documents for a MJD41CT4G?
Additional datasheets, footprints and schematics for MJD41CT4G are listed on our Part Details page. You can also find images and similar parts to MJD41CT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD41CT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD41CT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD41CT4G fall under?
The MJD41CT4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD41CT4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD41CT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD41CT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD41CT4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Future Electronics have stock available or on a lead time for MJD41CT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD41CT4G often in real-time on the comparison pages.
What if I can't find stock of MJD41CT4G?
You can fill out our help required form which you can use to request a quote for MJD41CT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.