Status: | Active |
---|---|
Series: | MJD41C |
RoHS: | Compliant |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.45
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
3
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves (-1 Suffix) |
Lead Formed Version in 16 mm Tape and Reel (T4 Suffix) |
Electrically Similar to Popular TIP41 and TIP42 Series |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These are PbFree Packages |
Description | MJD41C |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.5 |
IC Cont. (A) | 6 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 2 |
hFE Min | 15 |
hFE Max | 75 |
fT Min (MHz) | 3 |
PTM Max (W) | 20 |
Package Type | DPAK-3 |
Trans GP BJT NPN 100V 6A 3-Pin(2+Tab) DPAK T/R | EBV Elektronik |
Bipolar Transistor, Npn, 100V, To-252-4 | Newark Electronics |
MJD41C Series 100 V 6 A Surface Mount Complementary Power Transistor - DPAK-3 | Future Electronics |
BIPOLAR TRANSISTOR, NPN, 100V, TO-252-4 | element14 |
Where can I find additional details, specifications and documents for a MJD41CRLG?
Additional datasheets, footprints and schematics for MJD41CRLG are listed on our Part Details page. You can also find images and similar parts to MJD41CRLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD41CRLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD41CRLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD41CRLG fall under?
The MJD41CRLG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD41CRLG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD41CRLG you can contact the distributor directly for product support, shipping queries etc.
Is the MJD41CRLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD41CRLG have stock available?
Authorised distributors including Chip One Stop, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MJD41CRLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD41CRLG often in real-time on the comparison pages.
What if I can't find stock of MJD41CRLG?
You can fill out our help required form which you can use to request a quote for MJD41CRLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.