MJD350T4G General Purpose and Low VCE(sat) Transistors by ON Semiconductor

0.5 A, 300 V High Voltage PNP Bipolar Power Transistor


The PNP Bipolar Power Transistor is designed for line operated audio output amplifier, switchmode power supply drivers and other switching applications.

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for RS
RS
from US$0.66
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.39
6,770
in stock
Buy Now
Logo for element14
element14
from US$0.41
6,770
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.39
6,770
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
20,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.27
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix)
Straight Lead Version in Plastic Sleeves (-1 Suffix)
Lead Formed Version in 16 mm Tape and Reel (T4 Suffix)
Electrically Similar to Popular MJE340 and MJE350
300 V (Min) VCEO(sus)
0.5 A Rated Collector Current
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable
These Devices are Pb-Free and are RoHS Compliant

Specifications

Description MJD350
Compliance Pb-free Halide free
Polarity PNP
Type General Purpose
VCE(sat) Max (V) 1
IC Cont. (A) 0.5
VCEO Min (V) 300
VCBO (V) 300
VEBO (V) 3
VBE(sat) (V) -
VBE(on) (V) 1.5
hFE Min 30
hFE Max 240
fT Min (MHz) -
PTM Max (W) 15
Package Type DPAK-3

Alternative Descriptions

Trans, Bipol, Pnp,-300V, To252 | Newark Electronics
TRANS, BIPOL, PNP,-300V, TO252 | element14
Trans GP BJT PNP 300V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet Silica
Transistor PNP 300V 0.5A 15W DPAK | RS
MJD Series 300 V 500 mA PNP High Voltage Power Transistor - TO-252-3 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MJD350T4G?

Additional datasheets, footprints and schematics for MJD350T4G are listed on our Part Details page. You can also find images and similar parts to MJD350T4G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MJD350T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD350T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MJD350T4G fall under?

The MJD350T4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to MJD350T4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MJD350T4G you can contact the distributor directly for product support, shipping queries etc.

Is the MJD350T4G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MJD350T4G have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and RS have stock available or on a lead time for MJD350T4G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MJD350T4G often in real-time on the comparison pages.

What if I can't find stock of MJD350T4G?

You can fill out our help required form which you can use to request a quote for MJD350T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay