Status: | Active |
---|---|
Series: | MJD340 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
No stock
|
Buy Now | |
Future Electronics
from US$0.22
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
887
in stock
|
Buy Now | |
element14
from US$0.36
|
157
in stock
|
Buy Now | |
Farnell
from US$0.34
|
157
in stock
|
Buy Now | |
Avnet Silica
-
|
22,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
7,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now |
STMicroelectronics PREFERRED SALESTYPES |
MEDIUM VOLTAGE CAPABILITY |
COMPLEMENTARY PNP - NPN DEVICES |
ELECTRICAL SIMILAR TO MJE340 AND MJE350 |
SURFACE-MOUNTING TO-252 (DPAK) POWER PACKAGE IN TAPE & REEL (SUFFIX \"T4\") |
MJD340 Series NPN 300 V 0.5 A Complementary Silicon Power Transistor - TO-252-3 | Future Electronics |
Transistor: NPN | Transfer Multisort Elektronik |
TRANSISTOR, NPN, D-PAK | element14 |
Trans GP BJT NPN 300V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet Silica |
STMicroelectronics, MJD340T4 | RS |
Transistor, Npn, D-Pak | Newark Electronics |
Status: | Unknown |
---|---|
Series: | MJD340 |
RoHS: | Compliant |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves (-1 Suffix) |
Lead Formed Version in 16 mm Tape and Reel (T4 Suffix) |
Electrically Similar to Popular MJE340 and MJE350 |
300 V (Min) VCEO(sus) |
0.5 A Rated Collector Current |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
Compliance |
---|
Where can I find additional details, specifications and documents for a MJD340T4?
Additional datasheets, footprints and schematics for MJD340T4 are listed on our Part Details page. You can also find images and similar parts to MJD340T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD340T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD340T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD340T4 fall under?
The MJD340T4 is listed under Power Transistors > Power Bipolar > < 500V Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD340T4 when available in the < 500V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD340T4 you can contact the distributor directly for product support, shipping queries etc.
Is the MJD340T4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for MJD340T4 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, element14, Farnell and Avnet Silica have stock available or on a lead time for MJD340T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD340T4 often in real-time on the comparison pages.
What if I can't find stock of MJD340T4?
You can fill out our help required form which you can use to request a quote for MJD340T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.