Status: | Active |
---|---|
Series: | MJD32C |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
No stock
|
Buy Now | |
Future Electronics
from US$0.20
|
2,500
in stock
|
Buy Now | |
element14
from US$0.31
|
1,200
in stock
|
Buy Now | |
Farnell
from US$0.30
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Lead Formed Version in 16 mm Tape and Reel ("T4G" Suffix) |
Electrically Similar to Popular TIP31 and TIP32 Series |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Description | MJD32C |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.2 |
IC Cont. (A) | 3 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.8 |
hFE Min | 10 |
hFE Max | 50 |
fT Min (MHz) | 3 |
PTM Max (W) | 15 |
Package Type | DPAK-3 |
MJD Series 100 V 3 A PNP Complementary Power Transistor - TO-252-3 | Future Electronics |
TRANSISTOR, PNP, D-PAK | element14 |
Pwr 3A 100V Discrete PNP, MJD32CT4G | RS |
Bipolar (Bjt) Single Transistor, General Purpose, Pnp, -100 V, 3 Mhz, 1.56 W, -3 A, 10 Rohs Compliant: Yes |Onsemi MJD32CT4G | Newark Electronics |
Trans GP BJT PNP 100V 3A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a MJD32CT4G?
Additional datasheets, footprints and schematics for MJD32CT4G are listed on our Part Details page. You can also find images and similar parts to MJD32CT4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD32CT4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD32CT4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD32CT4G fall under?
The MJD32CT4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD32CT4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD32CT4G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD32CT4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD32CT4G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for MJD32CT4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD32CT4G often in real-time on the comparison pages.
What if I can't find stock of MJD32CT4G?
You can fill out our help required form which you can use to request a quote for MJD32CT4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.