Status: | Active |
---|---|
Series: | MJD31C |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
680
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
2
in stock
|
Buy Now | |
element14
from US$0.46
|
2
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("1G"Suffix) |
Lead Formed Version in 16 mm Tape and Reel ("T4G" Suffix) |
Electrically Similar to Popular TIP31 and TIP32 Series |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb−Free and are RoHS Compliant |
Description | MJD31C |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | General Purpose |
VCE(sat) Max (V) | 1.2 |
IC Cont. (A) | 3 |
VCEO Min (V) | 100 |
VCBO (V) | 100 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 1.8 |
hFE Min | 10 |
hFE Max | 50 |
fT Min (MHz) | 3 |
PTM Max (W) | 15 |
Package Type | DPAK-3 |
Transistor, Npn, 100V, 3A, To-252 | Newark Electronics |
TRANSISTOR, NPN, 100V, 3A, TO-252 | element14 |
Trans GP BJT NPN 100V 3A 3-Pin(2+Tab) DPAK T/R | EBV Elektronik |
MJD Series 100 V 3 A NPN Complementary Power Transistor - TO-252-3 | Future Electronics |
Where can I find additional details, specifications and documents for a MJD31CRLG?
Additional datasheets, footprints and schematics for MJD31CRLG are listed on our Part Details page. You can also find images and similar parts to MJD31CRLG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD31CRLG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD31CRLG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD31CRLG fall under?
The MJD31CRLG is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD31CRLG when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD31CRLG you can contact the distributor directly for product support, shipping queries etc.
Is the MJD31CRLG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD31CRLG have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and EBV Elektronik have stock available or on a lead time for MJD31CRLG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD31CRLG often in real-time on the comparison pages.
What if I can't find stock of MJD31CRLG?
You can fill out our help required form which you can use to request a quote for MJD31CRLG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.