Status: | Unknown |
---|---|
Series: | MJD2955 |
RoHS: | Compliant |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("-1" Suffix) |
Lead Formed Version Available in 16 mm Tape and Reel ("T4" Suffix) |
Electrically Similar to MJE2955 and MJE3055 |
DC Current Gain Specified to 10 Amperes |
High Current Gain-Bandwidth Product fT = 2.0 MHz (Min) @ IC = 500 mAdc |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These are PbFree Packages |
Compliance |
---|
Transistor Polarity | PNP |
---|---|
Collector Emitter Voltage V(br)ceo | 60V |
Transition Frequency ft | 2MHz |
Power Dissipation Pd | 20W |
DC Collector Current | 10A |
DC Current Gain hFE | 100hFE |
Transistor Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (17-Dec-2015) |
Collector Emitter Saturation Voltage Vce(on) | 1.1V |
Current Ic Continuous a Max | 4A |
Gain Bandwidth ft Typ | 2MHz |
Hfe Min | 20 |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Power |
Bipolar Transistor, Pnp -60V To-252, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a MJD2955T4?
Additional datasheets, footprints and schematics for MJD2955T4 are listed on our Part Details page. You can also find images and similar parts to MJD2955T4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD2955T4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD2955T4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD2955T4 fall under?
The MJD2955T4 is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD2955T4 when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD2955T4 you can contact the distributor directly for product support, shipping queries etc.
Is the MJD2955T4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD2955T4 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MJD2955T4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD2955T4 often in real-time on the comparison pages.
What if I can't find stock of MJD2955T4?
You can fill out our help required form which you can use to request a quote for MJD2955T4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.