Prices starting from US$0.18
Collector-Emitter Sustaining Voltage - VCEO(sus) = 25 Vdc (Min) @ IC = 10 mAdc |
High DC Current Gain - hFE = 70 (Min) @ IC = 500 mAdc = 45 (Min) @ IC = 2 Adc = 10 (Min) @ IC = 5 Adc |
Low Collector-Emitter Saturation Voltage - VCE(sat) = 0.30 Vdc (Max) @ IC = 500 mAdc = 0.75 Vdc (Max) @ IC = 2.0 Adc |
High Current-Gain - Bandwidth Product - fT = 65 MHz (Min) @ IC = 100 mAdc |
Annular Construction for Low Leakage - ICBO = 100 nAdc @ Rated VCB |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are Pb-Free and are RoHS Compliant |
MJD200 is the complementary NPN device |
Description | MJD210 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 1.8 |
IC Cont. (A) | 5 |
VCEO Min (V) | 25 |
VCBO (V) | 40 |
VEBO (V) | 8 |
VBE(sat) (V) | 2.5 |
VBE(on) (V) | 1.6 |
hFE Min | 45 |
hFE Max | 180 |
fT Min (MHz) | 3 |
PTM Max (W) | 12.5 |
Package Type | DPAK-3 |
BIP DPAK PNP 5A 25V | RS |
Bipolar (Bjt) Single Transistor, Pnp, 25 V, 65 Mhz, 1.4 W, 5 A, 3 Rohs Compliant: Yes |Onsemi MJD210G | Newark Electronics |
TRANSISTOR, PNP, D-PAK | Farnell |
MJD Series 25 V 5 A Tab Mount PNP Complementary Plastic Power TransistorTO-252-3 | Future Electronics |
Transistor: PNP | Transfer Multisort Elektronik |
Trans GP BJT PNP 25V 5A 3-Pin(2+Tab) DPAK Rail | Avnet America |
Where can I find additional details, specifications and documents for a MJD210G?
Additional datasheets, footprints and schematics for MJD210G are listed on our Part Details page. You can also find images and similar parts to MJD210G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD210G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD210G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD210G fall under?
The MJD210G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD210G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD210G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD210G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD210G have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Future Electronics have stock available or on a lead time for MJD210G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD210G often in real-time on the comparison pages.
What if I can't find stock of MJD210G?
You can fill out our help required form which you can use to request a quote for MJD210G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.