MJD200T4G General Purpose and Low VCE(sat) Transistors by ON Semiconductor

5 A, 25 V NPN Bipolar Power Transistor


The Bipolar Power Transistor is designed for low voltage, low power, high gain audio amplifier applications. The MJD200 (NPN) and MJD210 (PNP) are complementary devices.

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.29
5,131
in stock
Buy Now
Logo for element14
element14
from US$0.28
5,131
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.17
5,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.15
2,140
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
2,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.27
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.18
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

Collector-Emitter Sustaining Voltage - VCEO(sus) = 25 Vdc (Min) @ IC = 10 mAdc
High DC Current Gain - hFE = 70 (Min) @ IC = 500 mAdc = 45 (Min) @ IC = 2 Adc = 10 (Min) @ IC = 5 Adc
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix)
Straight Lead Version in Plastic Sleeves ("-1" Suffix)
Lead Formed Version in 16 mm Tape and Reel ("T4" Suffix)
Low Collector-Emitter Saturation Voltage - VCE(sat) = 0.3 Vdc (Max) @ I C = 500 mAdc = 0.75 Vdc (Max) @ IC = 2.0 Adc
High Current-Gain - Bandwidth Product - fT = 65 MHz (Min) @ IC = 100 mAdc
Annular Construction for Low Leakage - ICBO = 100 nAdc @ Rated VCB
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable
These Devices are Pb-Free and are RoHS Compliant

Specifications

Description MJD200
Compliance Pb-free Halide free
Polarity NPN
Type General Purpose
VCE(sat) Max (V) 1.8
IC Cont. (A) 5
VCEO Min (V) 25
VCBO (V) 40
VEBO (V) 8
VBE(sat) (V) 2.5
VBE(on) (V) 1.6
hFE Min 45
hFE Max 180
fT Min (MHz) 65
PTM Max (W) 12.5
Package Type DPAK-3

Alternative Descriptions

BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell
TRANS, BIPOL, NPN, 25V, TO-252 | element14
Trans GP BJT NPN 25V 5A 3-Pin(2+Tab) DPAK T/R | Avnet America
Trans, Bipol, Npn, 25V, To-252 | Newark Electronics
MJD Series 25 V Tab Mount NPN Complementary Plastic Power Transistor TO-252-3 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MJD200T4G?

Additional datasheets, footprints and schematics for MJD200T4G are listed on our Part Details page. You can also find images and similar parts to MJD200T4G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MJD200T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD200T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MJD200T4G fall under?

The MJD200T4G is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.

Can I view similar or alternative parts?

You can view similar parts to MJD200T4G when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MJD200T4G you can contact the distributor directly for product support, shipping queries etc.

Is the MJD200T4G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MJD200T4G have stock available?

Authorised distributors including Farnell, element14, Avnet America, Chip One Stop and Avnet Silica have stock available or on a lead time for MJD200T4G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MJD200T4G often in real-time on the comparison pages.

What if I can't find stock of MJD200T4G?

You can fill out our help required form which you can use to request a quote for MJD200T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay