Status: | Active |
---|---|
Series: | MJD117 |
RoHS: | Compliant |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
1,773
in stock
|
Buy Now | |
element14
from US$0.44
|
1,773
in stock
|
Buy Now | |
Farnell
from US$0.41
|
1,773
in stock
|
Buy Now | |
Avnet Silica
-
|
87,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.28
|
-
|
Buy Now |
Lead Formed for Surface Mount Applications in Plastic Sleeves (No Suffix) |
Straight Lead Version in Plastic Sleeves ("1" Suffix) |
Lead Formed Version in 16 mm Tape and Reel ("T4" Suffix) |
Surface Mount Replacements for TIP110-TIP117 Series |
Monolithic Construction With Built-in Base-Emitter Shunt Resistors |
High DC Current Gain hFE = 2500 (Typ) @ IC = 2.0 Adc |
Complementary Pairs Simplifies Designs |
NJV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
PbFree Packages are Available |
Description | MJD117 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
IC Continuous (A) | 2 |
V(BR)CEO Min (V) | 100 |
VCE(sat) Max (V) | 2 |
hFE Min (k) | 1 |
hFE Max (k) | 12 |
fT Min (MHz) | 25 |
Package Type | DPAK-3 |
Trans Darlington PNP 100V 2A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Trans Darlington PNP 100V 4A DPAK | RS |
MJD Series 100 V 2 A PNP Complementary Darlington Power Transistor - TO-252-3 | Future Electronics |
Transistor, Pnp, -100V, -2A, To-252 | Newark Electronics |
TRANSISTOR, PNP, -100V, -2A, TO-252 | element14 |
Transistor, silicon complementary darlington, P-N-P, 100V, 4A, 20W, DPAK | ON Semiconductor MJD117T4G | RS Americas |
Where can I find additional details, specifications and documents for a MJD117T4G?
Additional datasheets, footprints and schematics for MJD117T4G are listed on our Part Details page. You can also find images and similar parts to MJD117T4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MJD117T4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MJD117T4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MJD117T4G fall under?
The MJD117T4G is listed under Discrete & Power Modules > Darlington Transistors.
Can I view similar or alternative parts?
You can view similar parts to MJD117T4G when available in the Darlington Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MJD117T4G you can contact the distributor directly for product support, shipping queries etc.
Is the MJD117T4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MJD117T4G have stock available?
Authorised distributors including Avnet America, RS, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for MJD117T4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MJD117T4G often in real-time on the comparison pages.
What if I can't find stock of MJD117T4G?
You can fill out our help required form which you can use to request a quote for MJD117T4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.